Samsung UE32K5600AW, 32", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver
Samsung UE32K5600AW. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver