Samsung UE32J5570SU, 32", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Samsung UE32J5570SU. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 300. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black