Samsung UE32J5200AW, 32", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black
Samsung UE32J5200AW. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-C. Wi-Fi, Ethernet LAN. Product color: Black