Samsung UE32J5200AW, 32", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Samsung UE32J5200AW. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black