Samsung UE32J5100AW, 32", 1920 x 1080 pixels, Full HD, DVB-T, DVB-C, Silver, Black
Samsung UE32J5100AW. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-T, DVB-C. Product color: Silver, Black