Samsung UE32J4100, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
Samsung UE32J4100. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black