Samsung UE32F5070SS, 32", 1920 x 1080 pixels, Full HD, LED, DVB, DVB-C, DVB-S2, DVB-T, Black
Samsung UE32F5070SS. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-S2, DVB-T. Product color: Black