Samsung logo

Samsung UE32F5000AW 32" Full HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
323453
Info modified on:
07 Nov 2024, 13:49:35
Short summary description Samsung UE32F5000AW 32" Full HD Smart TV Black:

Samsung UE32F5000AW, 32", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung UE32F5000AW 32" Full HD Smart TV Black:

Samsung UE32F5000AW. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.