Samsung UE32F4510AW, 32", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, White
Samsung UE32F4510AW. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: White