Samsung UE32ES6540S, 32", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UE32ES6540S. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black