Samsung UE32EH6030W, 32", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
Samsung UE32EH6030W. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black