Samsung UE32EH5450, 32", 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T, Black
Samsung UE32EH5450. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black