Samsung UE32EH5305K, 32", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE32EH5305K. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black