Samsung UE32EH4003W, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
Samsung UE32EH4003W. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 50. Digital signal format system: DVB-C, DVB-T. Product color: Black