Samsung UE32D6510, 32", 1920 x 1080 pixels, LED, 3D, Wi-Fi, White
Samsung UE32D6510. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: White