Samsung UE32D6200, 32", 1920 x 1080 pixels, Full HD, LED, 3D, Black, Silver
Samsung UE32D6200. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black, Silver