Samsung UE32D6100, 32", 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black
Samsung UE32D6100. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black