Samsung UE32C5100, 32", 1920 x 1080 pixels, Full HD, LED, Black
Samsung UE32C5100. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Product color: Black