Samsung UE26EH4510W, 26", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, White
Samsung UE26EH4510W. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: White