Samsung UE26EH4000WXZT, 26", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
Samsung UE26EH4000WXZT. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 50. Digital signal format system: DVB-C, DVB-T. Product color: Black