Samsung logo

Samsung Series 4 UE24N4305AKXXC TV 24" HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132787
Info modified on:
04 Mar 2025, 15:31:29
Short summary description Samsung Series 4 UE24N4305AKXXC TV 24" HD Smart TV Wi-Fi Black 400 cd/m²:

Samsung Series 4 UE24N4305AKXXC, 24", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 4 UE24N4305AKXXC TV 24" HD Smart TV Wi-Fi Black 400 cd/m²:

Samsung Series 4 UE24N4305AKXXC. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.