Samsung UE22H5610, 22", 1366 x 768 pixels, HD, Smart TV, Wi-Fi, White
Samsung UE22H5610. Display diagonal: 22", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White