Samsung UE22H5005AK, 22", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black
Samsung UE22H5005AK. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product color: Black