Samsung logo

Samsung UE22ES5000W 22" Full HD Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
351583
Info modified on:
21 Nov 2024, 13:59:42
Short summary description Samsung UE22ES5000W 22" Full HD Black, Red:

Samsung UE22ES5000W, 22", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black, Red

Long summary description Samsung UE22ES5000W 22" Full HD Black, Red:

Samsung UE22ES5000W. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.