Samsung UE22D5003BW, 22", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
Samsung UE22D5003BW. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Digital signal format system: DVB-C, DVB-T. Product color: Black