Samsung logo

Samsung UA55KU6000K 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154083
Info modified on:
14 Mar 2024, 19:39:35
Short summary description Samsung UA55KU6000K 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA55KU6000K, 55", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UA55KU6000K 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UA55KU6000K. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.