Samsung UA40ES6200R, 40", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UA40ES6200R. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400. Wi-Fi, Ethernet LAN. Product color: Black