Samsung logo

Samsung TS-H492A optical disc drive Internal

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66972
Info modified on:
04 Apr 2019, 04:57:48
Short summary description Samsung TS-H492A optical disc drive Internal:

Samsung TS-H492A, 2 MB, 52x, 32x, 52x, 120 ms, 26.5 oz (750 g)

Long summary description Samsung TS-H492A optical disc drive Internal:

Samsung TS-H492A. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 120 ms. Weight: 26.5 oz (750 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.