Samsung logo

Samsung S85D TQ77S85DAE 77" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26512
Info modified on:
16 Apr 2025, 11:12:48
Short summary description Samsung S85D TQ77S85DAE 77" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung S85D TQ77S85DAE, 77", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description Samsung S85D TQ77S85DAE 77" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung S85D TQ77S85DAE. Display diagonal: 77", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.