Samsung logo

Samsung T260 Widescreen LCD monitor computer monitor 25.5" 1920 x 1200 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34593
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung T260 Widescreen LCD monitor computer monitor 25.5" 1920 x 1200 pixels Black:

Samsung T260 Widescreen LCD monitor, 25.5", 1920 x 1200 pixels, 5 ms, Black

Long summary description Samsung T260 Widescreen LCD monitor computer monitor 25.5" 1920 x 1200 pixels Black:

Samsung T260 Widescreen LCD monitor. Display diagonal: 25.5", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.