Samsung logo

Samsung SyncMaster T220 computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82090
Info modified on:
22 Aug 2022, 16:25:38
Short summary description Samsung SyncMaster T220 computer monitor 22" 1680 x 1050 pixels Black:

Samsung SyncMaster T220, 22", 1680 x 1050 pixels, 2 ms, Black

Long summary description Samsung SyncMaster T220 computer monitor 22" 1680 x 1050 pixels Black:

Samsung SyncMaster T220. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.