Samsung logo

Samsung T190 widescreen LCD monitor computer monitor 19" 1440 x 900 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96775
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung T190 widescreen LCD monitor computer monitor 19" 1440 x 900 pixels Black:

Samsung T190 widescreen LCD monitor, 19", 1440 x 900 pixels, 2 ms, Black

Long summary description Samsung T190 widescreen LCD monitor computer monitor 19" 1440 x 900 pixels Black:

Samsung T190 widescreen LCD monitor. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.