Samsung logo

Samsung SWA-5000 2.0 channels Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207187
Info modified on:
03 Jun 2018, 11:19:54
Short summary description Samsung SWA-5000 2.0 channels Black:

Samsung SWA-5000, 2.0 channels, 10%, 65 dB, 3 Ω, 20 - 20000 Hz, Wireless

Long summary description Samsung SWA-5000 2.0 channels Black:

Samsung SWA-5000. Audio output channels: 2.0 channels, Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 65 dB. Connectivity technology: Wireless. Power consumption (typical): 50 W. Width: 2.95" (75 mm), Depth: 5.98" (152 mm), Height: 8.98" (228 mm). Package dimensions (WxDxH): 3.54 x 7.8 x 12.8" (90 x 198 x 326 mm), Package weight: 3.97 lbs (1.8 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.