Samsung logo

Samsung ST ST50 Silver 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57774
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST ST50 Silver 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels:

Samsung ST ST50 Silver, 12.2 MP, 4000 x 3000 pixels, 1/2.33", CCD, 3x, Silver

Long summary description Samsung ST ST50 Silver 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels:

Samsung ST ST50 Silver. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 800 x 592 pixels. Display diagonal: 2.7". Internal memory: 31 MB. Weight: 4.28 oz (121.4 g). Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.