Samsung logo

Samsung ST ST45 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98945
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST ST45 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Gray:

Samsung ST ST45, 12.2 MP, 4000 x 3000 pixels, 1/2.3", CCD, 3x, Gray

Long summary description Samsung ST ST45 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Gray:

Samsung ST ST45. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 31 MB. PictBridge. Weight: 3.7 oz (105 g). Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.