Samsung SSG-3550CR, USB, 40 h, 0.5 h, 5.59 x 6.69 x 1.57" (142 x 170 x 40 mm), 1.04 oz (29.5 g), Black
Samsung SSG-3550CR. Interface: USB. Battery life (max): 40 h, Charging time: 0.5 h. Dimensions (WxDxH): 5.59 x 6.69 x 1.57" (142 x 170 x 40 mm), Weight: 1.04 oz (29.5 g). Product color: Black. Package width: 6.81" (173 mm), Package depth: 7.99" (203 mm), Package height: 2.17" (55 mm)