Samsung SSG-P51002, Coin, 5.94 x 6.34 x 1.57" (151 x 161 x 40 mm), 0.847 oz (24 g), Black, 10 - 40 °C, 2 pc(s)
Samsung SSG-P51002. Battery type: Coin. Dimensions (WxDxH): 5.94 x 6.34 x 1.57" (151 x 161 x 40 mm), Weight: 0.847 oz (24 g). Product color: Black. Quantity per pack: 2 pc(s), Package width: 3.54" (90 mm), Package depth: 1.97" (50 mm)