Samsung SSG-5100GB, 150 h, CR2025, 5.94 x 1.57 x 6.34" (151 x 40 x 161 mm), 0.758 oz (21.5 g), Black, 1 pc(s)
Samsung SSG-5100GB. Battery life (max): 150 h, Battery type: CR2025. Dimensions (WxDxH): 5.94 x 1.57 x 6.34" (151 x 40 x 161 mm), Weight: 0.758 oz (21.5 g). Product color: Black. Quantity per pack: 1 pc(s), Package width: 3.54" (90 mm), Package depth: 1.38" (35 mm)