Samsung logo

Samsung SSG-3700CR Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68021
Info modified on:
24 Feb 2023, 14:16:29
Short summary description Samsung SSG-3700CR Black:

Samsung SSG-3700CR, 40 h, 2 h, 5.59 x 6.69 x 1.26" (142 x 170 x 32 mm), 1.06 oz (30 g), Black, -10 - 60 °C

Long summary description Samsung SSG-3700CR Black:

Samsung SSG-3700CR. Battery life (max): 40 h, Charging time: 2 h. Dimensions (WxDxH): 5.59 x 6.69 x 1.26" (142 x 170 x 32 mm), Weight: 1.06 oz (30 g). Product color: Black. Package dimensions (WxDxH): 7.87 x 9.72 x 2.44" (200 x 247 x 62 mm), Package weight: 10.6 oz (300 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.