Samsung logo

Samsung SSG-3100GB stereoscopic 3D glasses Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76272
Info modified on:
24 Feb 2023, 14:16:29
Short summary description Samsung SSG-3100GB stereoscopic 3D glasses Black:

Samsung SSG-3100GB, 70 h, 6.6 x 1.6 x 6.2" (167.6 x 40.6 x 157.4 mm), 3.2 oz (90.7 g), Black, -20 - 70 °C

Long summary description Samsung SSG-3100GB stereoscopic 3D glasses Black:

Samsung SSG-3100GB. Battery life (max): 70 h. Dimensions (WxDxH): 6.6 x 1.6 x 6.2" (167.6 x 40.6 x 157.4 mm), Weight: 3.2 oz (90.7 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.