Samsung logo

Samsung SRN-1670D digital video recorder (DVR) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26331
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SRN-1670D digital video recorder (DVR) Black:

Samsung SRN-1670D, Black, H.264, MPEG, MPEG4, 16 channels, NTSC, PAL, Embedded LINUX, Gigabit Ethernet

Long summary description Samsung SRN-1670D digital video recorder (DVR) Black:

Samsung SRN-1670D. Product color: Black, Video compression formats: H.264, MPEG, MPEG4, Channels quantity: 16 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. Optical drive type: DVD-RW. Power requirements: 100 - 240V AC ±10%, 50/60Hz, Power consumption (typical): 60 W. Dimensions (WxDxH): 17.3 x 16.9 x 3.46" (440 x 430 x 88 mm), Weight: 16.5 lbs (7.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.