Samsung logo

Samsung SRG-058 fridge Freestanding 47 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264533
Info modified on:
26 Feb 2021, 15:55:37
Short summary description Samsung SRG-058 fridge Freestanding 47 L White:

Samsung SRG-058, 47 L, White

Long summary description Samsung SRG-058 fridge Freestanding 47 L White:

Samsung SRG-058. Fridge net capacity: 47 L. Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1, Door hinge: Right. Weight: 39.7 lbs (18 kg). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.