Samsung NaviBot SR8895, Bagless, Black, Gray, Round, 62 dB, 14" (35.5 cm), 3.66" (93 mm)
Samsung NaviBot SR8895. Dust container type: Bagless, Product color: Black, Gray, Shape: Round. Noise level: 62 dB. Diameter: 14" (35.5 cm), Height: 3.66" (93 mm), Weight: 9.61 lbs (4.36 kg). Package weight: 16.1 lbs (7.3 kg)