Samsung logo

Samsung VR9000 0.7 L Bagless Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88551
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung VR9000 0.7 L Bagless Black, White:

Samsung VR9000, Bagless, Black, White, D-shape, LED, 0.7 L, 76 dB

Long summary description Samsung VR9000 0.7 L Bagless Black, White:

Samsung VR9000. Dust container type: Bagless, Product color: Black, White, Shape: D-shape. Dust capacity (total): 0.7 L, Noise level: 76 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min, Charging time: 2.4 h. Height: 5.31" (135 mm), Width: 14.9" (378 mm), Depth: 14.3" (362 mm). Package width: 18.7" (475 mm), Package depth: 20.9" (530 mm), Package height: 7.24" (184 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.