Samsung logo

Samsung P410 170 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86625
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung P410 170 ANSI lumens DLP SVGA (800x600):

Samsung P410, 170 ANSI lumens, DLP, SVGA (800x600), 1000:1, 30 - 70 kHz, 56 - 85 Hz

Long summary description Samsung P410 170 ANSI lumens DLP SVGA (800x600):

Samsung P410. Projector brightness: 170 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: LED, Service life of light source (economic mode): 30000 h. Focus: Manual. Noise level: 28 dB. RMS rated power: 2 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.