Samsung logo

Samsung SP-L300 LCD Projector, ProScreen Free 3000 ANSI lumens XGA (1024x768)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94865
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SP-L300 LCD Projector, ProScreen Free 3000 ANSI lumens XGA (1024x768):

Samsung SP-L300 LCD Projector, ProScreen Free, 3000 ANSI lumens, LCD, XGA (1024x768), 500:1, 30°, -30°

Long summary description Samsung SP-L300 LCD Projector, ProScreen Free 3000 ANSI lumens XGA (1024x768):

Samsung SP-L300 LCD Projector, ProScreen Free. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Serial interface type: RS-232. RMS rated power: 6 W. Power consumption (typical): 300 W, Power consumption (standby): 5.7 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.