Samsung logo

Samsung 7" Photo Frame - SPF-72V digital photo frame 7"

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28248
Info modified on:
04 Apr 2019, 08:43:23
Short summary description Samsung 7" Photo Frame - SPF-72V digital photo frame 7":

Samsung 7" Photo Frame - SPF-72V, 7", 800 x 480 pixels, LCD, 200 cd/m², 300:1, MP3

Long summary description Samsung 7" Photo Frame - SPF-72V digital photo frame 7":

Samsung 7" Photo Frame - SPF-72V. Display diagonal: 7", Display resolution: 800 x 480 pixels, Display: LCD. Audio formats supported: MP3. Internal memory: 64 MB, Compatible memory cards: MMC, SD, xD. Interface: USB 2.0&Wi-FI. Weight: 12.1 lbs (5.5 kg), Dimensions (W x D x H) with stand: 8.23 x 3.44 x 5.87" (209 x 87.4 x 149 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.