Samsung SPF-87H, 8", 800 x 480 pixels, 200 cd/m², 500:1, 1024 MB, SD
Samsung SPF-87H. Display diagonal: 8", Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Internal memory: 1024 MB, Compatible memory cards: SD. Interface: USB 2.0. Product color: Black. Power consumption (typical): 5.2 W