Samsung logo

Samsung 46" 16:9 HD READY DLP TV SP46L6HX projection TV Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99651
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung 46" 16:9 HD READY DLP TV SP46L6HX projection TV Black:

Samsung 46" 16:9 HD READY DLP TV SP46L6HX, 2000:1, 16:9, DLP, Front, Black, A2/Nicam ST

Long summary description Samsung 46" 16:9 HD READY DLP TV SP46L6HX projection TV Black:

Samsung 46" 16:9 HD READY DLP TV SP46L6HX. Contrast ratio (typical): 2000:1, Native aspect ratio: 16:9, TV projection system: DLP. Projection type: Front, Product color: Black. Audio system: A2/Nicam ST, Peak Music Power Output (PMPO): 60 W. Display diagonal: 46", Display resolution: 1280 x 720 pixels, Display brightness: 1000 cd/m². Power consumption (typical): 166 W, Power consumption (standby): 3.4 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.