Samsung SP-LSP7TFA, 2200 ANSI lumens, DLP, UHD 4K (3840x2160), 1000:1, 90 - 120", 2000000:1
Samsung SP-LSP7TFA. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Supported graphics resolutions: 3840 x 2160. Wi-Fi standards: Wi-Fi 5 (802.11ac). Noise level: 32 dB, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG), Compatible operating systems: Tizen